Amphenol Corporation Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 31-71064

Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 01F996 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
01F996
Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 01F996
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6DB; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc straight plug,crimp-crimp,rg6 type(see notes),75 ohm-t2 - 70142857 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight plug,crimp-crimp,rg6 type(see notes),75 ohm-t2
70142857
connector,rf coaxial,bnc straight plug,crimp-crimp,rg6 type(see notes),75 ohm-t2 70142857
Plug Connector, 75 Ohms Impedance, BNC Connector These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.

Plug Connector, 75 Ohms Impedance, BNC Connector
These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 01F996 70142857
Product Name Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf connector,rf coaxial,bnc straight plug,crimp-crimp,rg6 type(see notes),75 ohm-t2
Connector Type BNC
Gender Male / Plug Male / Plug
Geometry Straight; Straight Plug Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data