CONNECTOR, BNC, RCPT, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 04M6757 |
| Product Name | Connector, Bnc, Rcpt, 75 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | BNC |