RF/COAXIAL BNC BULKHEAD JACK R/A 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30C1264 |
| Product Name | Rf/coaxial Bnc Bulkhead Jack R/a 75 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC |