RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93F1521 |
| Product Name | Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC |