Straight Bulkhead Crimp Plug, Jack BNC Connectors, 75 Ohms Impedance, TFE Insulation
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.
RF/COAXIAL, BNC BULKHEAD JACK STR 75 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Frequency Max:4GHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142879 | 93F1443 |
| Product Name | connector,rf coaxial,bnc commercial blkhd jack,crimp-crimp,rg59,62,75 ohm-t2 | Rf/coaxial, Bnc Bulkhead Jack Str 75 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Bulkhead Jack |
| Termination | Crimp | Crimp |
| Mounting | Bulkhead |