RF/COAXIAL, BNC PLUG, R/A, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93F1520 |
| Product Name | Rf/coaxial, Bnc Plug, R/a, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC |