RF/COAXIAL, BNC PLUG, STRAIGHT, TWIST ON; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Twist On; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG71, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93F1515 |
| Product Name | Rf/coaxial, Bnc Plug, Straight, Twist On; Connector Type Amphenol Rf |
| Connector Type | BNC |