The BNC Tee Adapter (part number 88F4834) features a configuration of 1 plug and 2 jacks, designed for converting coaxial connections. It operates at an impedance of 75 ohms, making it suitable for applications requiring this specific impedance. The adapter is compliant with RoHS standards, ensuring it meets environmental regulations. Its design allows for easy integration into existing systems that utilize BNC connectors, providing flexibility in connection options. This product is ideal for engineers looking to expand or modify their coaxial setups without compromising signal integrity.
BNC TEE ADAPTER, 1 X PLUG-2 X JACK; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 88F4834 |
| Product Name | Bnc Tee Adapter, 1 X Plug-2 X Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC |