The Amphenol RF BNC Bulkhead Jack, part number 89F2868, is designed for 75-ohm applications and features a straight bulkhead jack configuration. It utilizes solder termination for coaxial connections, making it suitable for various coaxial cable types including RG58, RG59, RG179, and RG316. The connector supports a maximum frequency of 4 GHz and is compliant with RoHS standards. Its dimensions include a .500-inch hex nut and a maximum panel thickness of .687 inches. This product is ideal for engineers seeking reliable RF connectivity in their projects.
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 89F2868 |
| Product Name | Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC |