Plug Connector, 75 Ohms Impedance, BNC Connector
These connectors can be used in a variety of applications where true 75 ohm performance is needed to insure lower signal distortion. They may be matched with standard 50 ohm BNC without damage or intermittence. See the previous page for an explanation of T1 and T2.
RF/COAXIAL, BNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:AT&T 734A; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142847 | 93F1505 |
| Product Name | connector,rf coaxial,bnc str plug,crimp-crimp,rg59(20awg cc)(see notes)75 ohm-t1 | Rf/coaxial, Bnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug |
| Termination | Crimp | Crimp |
| Coupling | Bayonet |