RF/COAX CONNECTOR, TNC R/A JACK, PCB MT, 50 OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 25R0996 |
| Product Name | Rf/coax Connector, Tnc R/a Jack, Pcb Mt, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC |