Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Frequency Max:3GHz; Connector Mounting:Panel Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24AC1999 |
| Product Name | Connector Type Amphenol Rf |
| Connector Type | BNC |
| Gender | Female / Jack |
| Geometry | Straight; Straight Jack |