RF/COAXIAL CONNECTOR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:Belden 9913, 9914; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 95B8149 |
| Product Name | Rf/coaxial Connector; Connector Type Amphenol Rf |
| Connector Type | BNC |