RF/COAXIAL, TNC PLUG, R/A, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 95B8147 |
| Product Name | Rf/coaxial, Tnc Plug, R/a, 50 Ohm, Solder; Connector Type Amphenol Rf |
| Connector Type | TNC |