RF/COAXIAL, TNC PANEL JACK, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30C1250 |
| Product Name | Rf/coaxial, Tnc Panel Jack, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC |