RF/COAXIAL, TNC RP PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC RP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92B7474 |
| Product Name | Rf/coaxial, Tnc Rp Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC |