Amphenol RF Bnc Jack Rt.angle Pcb Mt.recep Amphenol Rf 31-5640

Description
BNC JACK RT.ANGLE PCB MT.RECEP
Description
BNC JACK RT.ANGLE PCB MT.RECEP

Suppliers

Company
Product
Description
Supplier Links
Bnc Jack Rt.angle Pcb Mt.recep Amphenol Rf - 77X2136 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack Rt.angle Pcb Mt.recep Amphenol Rf
77X2136
Bnc Jack Rt.angle Pcb Mt.recep Amphenol Rf 77X2136
BNC JACK RT.ANGLE PCB MT.RECEP

BNC JACK RT.ANGLE PCB MT.RECEP

Supplier's Site
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,metal housing,round pins - 70142818 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,metal housing,round pins
70142818
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,metal housing,round pins 70142818
Receptacle, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. Printed circuit type.

Receptacle, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
Printed circuit type.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 77X2136 70142818
Product Name Bnc Jack Rt.angle Pcb Mt.recep Amphenol Rf connector,rf coaxial,bnc rt angle pcb blkhd jack recept,metal housing,round pins
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers