RF/COAXIAL BNC BHD JACK STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
BNC STRAIGHT PCB JACK, THROUGH HOLE, BULKHEAD, 50 OHM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 73K1444 | 98AC5072 |
| Product Name | Rf/coaxial Bnc Bhd Jack Str 50 Ohm Solder; Connector Type Amphenol Rf | Bnc Straight Pcb Jack, Through Hole, Bulkhead, 50 Ohm Rohs Compliant Amphenol Rf |
| Connector Type | BNC |