Amphenol Corporation Plug 2Pc Rohs Compliant Amphenol Rf 31-5557-RFX

Description
PLUG 2PC ROHS COMPLIANT: YES
Description
PLUG 2PC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug 2Pc Rohs Compliant Amphenol Rf - 93F1434 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2Pc Rohs Compliant Amphenol Rf
93F1434
Plug 2Pc Rohs Compliant Amphenol Rf 93F1434
PLUG 2PC ROHS COMPLIANT: YES

PLUG 2PC ROHS COMPLIANT: YES

Supplier's Site
connector,rf coaxial,bnc commercial 2-piece single crimp plug,for rg/u 58 cable - 70142896 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc commercial 2-piece single crimp plug,for rg/u 58 cable
70142896
connector,rf coaxial,bnc commercial 2-piece single crimp plug,for rg/u 58 cable 70142896
2-Piece Straight Single Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

2-Piece Straight Single Crimp Plug BNC Connectors, 50 Ohms Impedance, TFE Insulation
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
For applications such as antennas, automotive, base stations, cable assemblies, cable modems, components, computers⁄LANs instrumentation, oscilloscopes, medical equipment mil-aero, radios, satcom, surge, protection and telecom.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 93F1434 70142896
Product Name Plug 2Pc Rohs Compliant Amphenol Rf connector,rf coaxial,bnc commercial 2-piece single crimp plug,for rg/u 58 cable
Gender Male / Plug
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details