Amphenol RF connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins 31-5540

Description
BNC 50 Ohms PCB Angle Bulkhead Jack Connector Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC 50 Ohms PCB angle bulkhead jack connector.
Description
BNC 50 Ohms PCB Angle Bulkhead Jack Connector Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC 50 Ohms PCB angle bulkhead jack connector.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins - 70142819 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins
70142819
connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins 70142819
BNC 50 Ohms PCB Angle Bulkhead Jack Connector Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC 50 Ohms PCB angle bulkhead jack connector.

BNC 50 Ohms PCB Angle Bulkhead Jack Connector
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC 50 Ohms PCB angle bulkhead jack connector.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142819
Product Name connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins
Gender Male / Plug
Geometry Right Angle
Termination 2-Pin Thru Hole
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Connector/Terminal/Pin - 937854 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details