Amphenol Corporation Connector Type Amphenol Rf 31-5538-10RFX.

Description
Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper, Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper, Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Amphenol Rf - 28AC8575 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Amphenol Rf
28AC8575
Connector Type Amphenol Rf 28AC8575
Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper, Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper, Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 28AC8575
Product Name Connector Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8021D2 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details
D-Sub Connectors - L777TWB17W2PEY14A309 - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers