Receptacle, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
Printed circuit type.
RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142817 | 90F8469 |
| Product Name | connector,rf coaxial,bnc rt angle pcb blkhd jack recept,isolated,round pins | Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf |
| Geometry | Right Angle | Right Angle; Right Angle Bulkhead Jack |
| Termination | 2-Pin Thru Hole | Solder |
| Mounting | Bulkhead | |
| Coupling | Bayonet |