Amphenol RF connector,rf coaxial,bnc bulkhead recept,front mount,isolated,solder cup termin 31-4890-1

Description
Receptacle, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC receptacle connector type.
Description
Receptacle, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC receptacle connector type.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc bulkhead recept,front mount,isolated,solder cup termin - 70142843 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead recept,front mount,isolated,solder cup termin
70142843
connector,rf coaxial,bnc bulkhead recept,front mount,isolated,solder cup termin 70142843
Receptacle, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC receptacle connector type.

Receptacle, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC receptacle connector type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142843
Product Name connector,rf coaxial,bnc bulkhead recept,front mount,isolated,solder cup termin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details