ADAPTER, BNC JACK, BNC JACK, 50OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 28AC8572 |
| Product Name | Adapter, Bnc Jack, Bnc Jack, 50Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC |