Amphenol RF Adapt Bnc F Bulkh 75 Ohm Amphenol Rf 31-4803-75

Description
ADAPT BNC F BULKH 75 OHM
Description
ADAPT BNC F BULKH 75 OHM

Suppliers

Company
Product
Description
Supplier Links
Adapt Bnc F Bulkh 75 Ohm Amphenol Rf - 32T0429 - Newark, An Avnet Company
Chicago, IL, United States
Adapt Bnc F Bulkh 75 Ohm Amphenol Rf
32T0429
Adapt Bnc F Bulkh 75 Ohm Amphenol Rf 32T0429
ADAPT BNC F BULKH 75 OHM

ADAPT BNC F BULKH 75 OHM

Supplier's Site
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm - 70142839 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm
70142839
connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm 70142839
BNC Adapter, 500 V (RMS) Voltage Rating, 75 Ohms (Nom.) Impedance Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. It offers a full line of 75 Ohms BNC connectors to meet the needs for higher performance impedance-matched cable interconnections. These connectors can be used in a variety of applications where true 75 Ohms performance is needed to insure low signal distortion.

BNC Adapter, 500 V (RMS) Voltage Rating, 75 Ohms (Nom.) Impedance
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
It offers a full line of 75 Ohms BNC connectors to meet the needs for higher performance impedance-matched cable interconnections. These connectors can be used in a variety of applications where true 75 Ohms performance is needed to insure low signal distortion.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 32T0429 70142839
Product Name Adapt Bnc F Bulkh 75 Ohm Amphenol Rf connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,isolated,75 ohm
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details