Amphenol Corporation Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 31-4803-1101

Description
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf - 93F1482 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
93F1482
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf 93F1482
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 93F1482
Product Name Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 1767056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adapters - CC-A-185292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details