TNC Type Adapter, Brass Body, Straight Adapter Jack-Jack Type-31-4791
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
RF/COAXIAL ADAPTER, TNC JACK-TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142630 | 73K1439 |
| Product Name | connector,rf coaxial,tnc in-series adapter,straight jack to jack,50 ohm | Rf/coaxial Adapter, Tnc Jack-Tnc Jack; Convert From Coax Type Amphenol Rf |
| Geometry | Straight | Straight |