Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG307A/U; Contact Material:Beryllium Copper; Contact Plating:Silver Plated Contacts; Frequency Max:500MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 24AC1995 |
| Product Name | Connector Type Amphenol Rf |
| Connector Type | BNC |