RF/COAXIAL, TRIAX PLUG, STRAIGHT, 75 OHM CLAMP; Connector Type:Triaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG307A; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 19C3311 |
| Product Name | Rf/coaxial, Triax Plug, Straight, 75 Ohm Clamp; Connector Type Amphenol Rf |
| Connector Type | Triax |