RF/COAXIAL, BNC BULKHEAD PLUG STR 50 OHM CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9268; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1437 |
| Product Name | Rf/coaxial, Bnc Bulkhead Plug Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Connector Type | BNC |