50 Ohms 3-Piece, Supertwist® Crimp Straight, Angle Plug & Bulkhead Jack BNC Connectors
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG141; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142610 | 39F1439 |
| Product Name | connector,rf coaxial,bnc rt angle plug,crimp-crimp,for rg/u 58,141 cable,50 ohm | Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |
| Geometry | Right Angle | Right Angle; Right Angle Plug |
| Termination | Crimp | Crimp |
| Coupling | Bayonet |