BNC 50 Ohms Belden 8218 Crimp Plug
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
BNC 50 Ohms belden 8218 crimp plug.
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 8218; Contact Material:Brass; Frequency Max:4GHz RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70143003 | 51F3825 |
| Product Name | connector,rf coaxial,bnc straight plug,crimp-crimp,for rg122,belden 8218,50 ohm | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug |
| Termination | Crimp | Crimp |
| Coupling | Bayonet |