Amphenol Corporation Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 31-316

Description
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf - 90B2190 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
90B2190
Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf 90B2190
RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG R/A 50 OHM CRIMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 90B2190
Product Name Rf/coaxial Bnc Plug R/a 50 Ohm Crimp/sldr; Connector Type Amphenol Rf
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - P221B8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details