Amphenol Corporation Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 31-30220-1

Description
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf - 18C0403 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf
18C0403
Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf 18C0403
RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL BNC PLUG STR 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rf coaxial,bnc straight plug,quicktrim,for rg/u 58 cable - 70141745 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc straight plug,quicktrim,for rg/u 58 cable
70141745
connector,rf coaxial,bnc straight plug,quicktrim,for rg/u 58 cable 70141745
Clamp Connectors, RF Coaxial, BNC Straight Plug, RG-⁄U Type Cable Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation. The cable type used in this connector is RG-⁄U.

Clamp Connectors, RF Coaxial, BNC Straight Plug, RG-⁄U Type Cable
Recognized under the component program of UL, Inc. Male contacts. **Weather-proof only when used in combination with other Amphenol BNC connectors. 50 ohm impedance. TFE insulation, except † rexolite insulation.
The cable type used in this connector is RG-⁄U.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Electrical Connectors
Product Number 18C0403 70141745
Product Name Rf/coaxial Bnc Plug Str 50 Ohm Clamp/sldr; Connector Type Amphenol Rf connector,rf coaxial,bnc straight plug,quicktrim,for rg/u 58 cable
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1771652 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
View Details
Coaxial Adapters - TE-A-24-FF - Maury Microwave
Specs
Gender Female / Jack
Frequency 50.000 GHz
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details