RF/COAXIAL BNC BULKHEAD RECEPTACLE STR 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1431 |
| Product Name | Rf/coaxial Bnc Bulkhead Receptacle Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC |