Amphenol RF connector,rf coaxial,bnc blkhd recept,front mount,pressurized,solder cup 31-239 (UG-657A/U)

Description
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.
Description
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc blkhd recept,front mount,pressurized,solder cup - 70142602 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc blkhd recept,front mount,pressurized,solder cup
70142602
connector,rf coaxial,bnc blkhd recept,front mount,pressurized,solder cup 70142602
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.

BNC Connector, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC bulkhead receptacle connector type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142602
Product Name connector,rf coaxial,bnc blkhd recept,front mount,pressurized,solder cup
Connector Type Military Connector
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data