Amphenol Corporation Rf/coaxial, Tnc Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf 31-2368-RFX

Description
RF/COAXIAL, TNC PLUG, STR, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TNC PLUG, STR, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Tnc Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf - 19C3270 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf
19C3270
Rf/coaxial, Tnc Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf 19C3270
RF/COAXIAL, TNC PLUG, STR, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STR, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG59, RG62; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 19C3270
Product Name Rf/coaxial, Tnc Plug, Str, 50 Ohm, Crimp; Connector Type Amphenol Rf
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAAS - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FFA.00.250.CTAZ-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
3 suppliers