Amphenol RF connector,rf coaxial,bnc bulkhead receptacle,front mount,solder cup,50 ohm 31-236 (UG-625B/U)

Description
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.
Description
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc bulkhead receptacle,front mount,solder cup,50 ohm - 70142603 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc bulkhead receptacle,front mount,solder cup,50 ohm
70142603
connector,rf coaxial,bnc bulkhead receptacle,front mount,solder cup,50 ohm 70142603
BNC Connector, 50 Ohms Impedance, BNC Cable Type Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak. BNC bulkhead receptacle connector type.

BNC Connector, 50 Ohms Impedance, BNC Cable Type
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BNC bulkhead receptacle connector type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142603
Product Name connector,rf coaxial,bnc bulkhead receptacle,front mount,solder cup,50 ohm
Connector Type Military Connector
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details