RF COAXIAL, TNC, STRAIGHT JACK, 50OHM; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A/U; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 50Y8852 |
| Product Name | Rf Coaxial, Tnc, Straight Jack, 50Ohm; Connector Type Amphenol Rf |
| Connector Type | TNC |