RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
TNC Coaxial Connectors,Pin Contact, 50 Ohms Impedance, Crimp⁄Crimp Termination
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
Straight body style.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | 73K1430 | 70142627 |
| Product Name | Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | connector,rf coaxial,tnc straight plug,crimp-crimp,for rg174,188 cable,50 ohm |
| Connector Type | TNC | |
| Gender | Male / Plug | |
| Geometry | Straight; Straight Plug | Straight |
| Termination | Crimp | Crimp |