RF/COAXIAL TNC BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 40F6335 |
| Product Name | Rf/coaxial Tnc Bulkhead Jack Str 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | TNC |