50 Ohms Impedance, Solder Cup Termination, TNC Series Straight Jack Receptacle Connector
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
RF/COAXIAL, TNC JACK, STR 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142625 | 40F6334 |
| Product Name | connector,rf coaxial,tnc panel recept,4-hole flange,solder cup terminal,50 ohm | Rf/coaxial, Tnc Jack, Str 50 Ohm, Solder; Connector Type Amphenol Rf |
| Geometry | Straight | Straight; Straight Flanged Jack |
| Termination | Solder | Solder |
| Mounting | 4-Hole Flange | |
| Coupling | Threaded |