TNC, Male Contact, Plug Body Assembly, Crimp-Crimp Connector
Miniature, weatherproof units. Impedance: 50 Ω. Frequency: 0-11 GHz, 500 V peak. Mating: 7⁄16 threaded coupling. Brass with ASTROplate® finish except M39012 silver. Contacts are silver or gold plated. TFE, delrin insulators. -RFX designates commercial application.
Crimp-crimp connector, is used only with RG-62 cable.
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG179, RG187; Contact Material:Brass; Frequency Max:11GHzRoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142926 | 93F1424 |
| Product Name | connector,rf coaxial,tnc commercial strplug,crimp-crimp,for rg179,187,50 ohm | Rf/coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight | Straight; Straight Plug |
| Termination | Crimp | Crimp |
| Coupling | Threaded |