Amphenol RF connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,75ohm-t2 31-221-75RFX

Description
Receptacle, 75 Ohms Impedance, BNC Cable Type Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. BNC receptacle connector type.
Description
Receptacle, 75 Ohms Impedance, BNC Cable Type Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. BNC receptacle connector type.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,75ohm-t2 - 70142925 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,75ohm-t2
70142925
connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,75ohm-t2 70142925
Receptacle, 75 Ohms Impedance, BNC Cable Type Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. BNC receptacle connector type.

Receptacle, 75 Ohms Impedance, BNC Cable Type
Note: These connectors meet or exceed military specification, but aren't on the QPL and are intended for commercial use only. Military specification numbers, where shown, are for reference only. Two distinct types of 75 Ohm BNC are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended.
BNC receptacle connector type.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142925
Product Name connector,rf coaxial,bnc commercial blkhd recept,front mount,solder cup,75ohm-t2
Geometry Straight
Unlock Full Specs
to access all available technical data