Jack-Jack Adapter, 75 Ohms (Nom.) Impedance, 1.40 in. Length
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 70142596 | 93F1472 |
| Product Name | connector,rf coaxial,bnc in-series adapter,bulkhead jack to jack,75 ohm-t2 | Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amphenol Rf |
| Geometry | Straight | Straight |
| Mounting | Bulkhead | |
| Coupling | Bayonet |