Amphenol RF connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm 31-219 (UG-914/U)

Description
Plug-Plug Adapter, 50 Ohms (Nom.) Impedance, 1.25 in. Length Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
Description
Plug-Plug Adapter, 50 Ohms (Nom.) Impedance, 1.25 in. Length Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.

Suppliers

Company
Product
Description
Supplier Links
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm - 70142595 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm
70142595
connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm 70142595
Plug-Plug Adapter, 50 Ohms (Nom.) Impedance, 1.25 in. Length Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.

Plug-Plug Adapter, 50 Ohms (Nom.) Impedance, 1.25 in. Length
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70142595
Product Name connector,rf coaxial,bnc in-series adapter,straight jack to jack,50 ohm
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products