Amphenol Industrial Fiber Optic Cable 31-208-1051

Description
BNC TEE ADAPTER, 1 X PLUG,-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG,CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BNC TEE ADAPTER, 1 X PLUG,-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG,CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 15980282 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
15980282
Fiber Optic Cable 15980282
BNC TEE ADAPTER, 1 X PLUG,-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG,CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BNC TEE ADAPTER, 1 X PLUG,-2 X JACK; CONVERT FROM COAX TYPE:BNC; CONVERT FROM GENDER:PLUG,CONVERT TO COAX TYPE:BNC; CONVERT TO GENDER:JACK, JACK; ADAPTER BODY STYLE:TEE ADAPTER; IMPEDANCE:50OHM; CONNECTOR TYPE:INTRA SERIES COAXIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 15980282
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details