The Amphenol RF BNC Bulkhead Jack 50 Ohm (part number 73K1428) is designed for use in RF and coaxial applications. This connector features a clamp/solder termination method and is suitable for various coaxial cable types, including RG59, RG62, RG140, and RG210. It has a maximum frequency rating of 4 GHz and is compliant with RoHS standards. The connector is characterized by its straight bulkhead jack body style, making it suitable for panel mounting in various electronic applications. Its impedance is rated at 50 ohms, which is standard for many RF applications.
RF/COAXIAL BNC BULKHEAD JACK 50 OHM CLAMP/SLDR; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 73K1428 |
| Product Name | Rf/coaxial Bnc Bulkhead Jack 50 Ohm Clamp/sldr; Connector Type Amphenol Rf |
| Connector Type | BNC |