Amphenol Alden Products Company Plug Backshell, Pvc, 0.3, Grey; Connector Shell Size Amphenol Alden 300389

Description
PLUG BACKSHELL, PVC, 0.3", GREY; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG BACKSHELL, PVC, 0.3", GREY; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Backshell, Pvc, 0.3, Grey; Connector Shell Size Amphenol Alden - 44AC9462 - Newark, An Avnet Company
Chicago, IL, United States
Plug Backshell, Pvc, 0.3, Grey; Connector Shell Size Amphenol Alden
44AC9462
Plug Backshell, Pvc, 0.3, Grey; Connector Shell Size Amphenol Alden 44AC9462
PLUG BACKSHELL, PVC, 0.3", GREY; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes

PLUG BACKSHELL, PVC, 0.3", GREY; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44AC9462
Product Name Plug Backshell, Pvc, 0.3, Grey; Connector Shell Size Amphenol Alden
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2213410-2 - TE Connectivity
Specs
Material Glass-Filled PBT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details