Amphenol Alden Products Company Plug Backshell, Pvc, 0.3, Black; Connector Shell Size Amphenol Alden 300388

Description
PLUG BACKSHELL, PVC, 0.3", BLACK; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG BACKSHELL, PVC, 0.3", BLACK; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Backshell, Pvc, 0.3, Black; Connector Shell Size Amphenol Alden - 44AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Plug Backshell, Pvc, 0.3, Black; Connector Shell Size Amphenol Alden
44AC9461
Plug Backshell, Pvc, 0.3, Black; Connector Shell Size Amphenol Alden 44AC9461
PLUG BACKSHELL, PVC, 0.3", BLACK; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes

PLUG BACKSHELL, PVC, 0.3", BLACK; Connector Shell Size:-; Cable Diameter Max:0.3"; Strain Relief Material:PVC (Polyvinylchloride); Product Range:PL-700SM-N Series; For Use With:AMP PL-700SM-N Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44AC9461
Product Name Plug Backshell, Pvc, 0.3, Black; Connector Shell Size Amphenol Alden
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details